EN
  • EN
  • DE

ST72262M1/MZNTR

Part No ST72262M1/MZNTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343732-ST72262M1/MZNTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72262M1/MZNTR CAD Model

Description

The ST72262M1/MZNTR is a robust 8-bit microcontroller from the renowned STMicroelectronics product line, designed to deliver optimal performance for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is well-known for its high reliability and flexibility, making it an ideal choice for industrial control systems, automotive applications, and consumer electronics.

Key Features

  • Core: The ST72262M1/MZNTR is built around a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz, which ensures efficient processing capabilities for time-sensitive tasks.
  • Memory: It comes equipped with 8KB of Flash program memory, which is both reliable and secure, allowing for in-application programming and EEPROM emulation.
  • I/O Ports: This microcontroller features 28 configurable input/output lines, giving developers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Timers: It includes versatile timer modules, including a main 8-bit timer with PWM capability, as well as an additional 16-bit timer, making it suitable for precise event measurement and real-time control.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 11 channels allows for accurate analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The presence of a serial communication interface (SCI) ensures seamless data exchange with other digital systems, which is critical for networked devices.
  • Operating Voltage: It operates within a power supply range of 3.0V to 5.5V, offering versatility in various power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is designed to perform reliably within an extended temperature range from -40°C to +85°C, making it suitable for harsh operating conditions.

Applications

The ST72262M1/MZNTR microcontroller is highly adaptable and can be used in a multitude of applications, including but not limited to:

  • Automotive control systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Personal healthcare devices

With its comprehensive set of features and robust design, the ST72262M1/MZNTR is an excellent choice for developers seeking a reliable and versatile microcontroller for their next project.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess