EN
  • EN
  • DE

ST72251G2M1

Part No ST72251G2M1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8-BIT MCU WITH 4 TO 8K ROM/OTP/EPROM, 256 BYTES RAM, ADC, WDG, SPI, I2C AND 2 TIMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343729-ST72251G2M1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72251G2M1 CAD Model

Description

STMicroelectronics ST72251G2M1 Microcontroller

The ST72251G2M1 is a versatile 8-bit microcontroller from STMicroelectronics that combines high-performance processing with a range of integrated features designed to support a variety of applications. This microcontroller is part of the ST7 family, which is known for its robust architecture, enhanced instruction set, and low power consumption.

At the core of the ST72251G2M1 is an industry-standard 8-bit CPU operating at up to 8 MHz, which provides the computational power necessary for complex tasks. The device comes with 2KB of on-chip Flash/EPROM program memory, ensuring ample space for application code, which can be updated in-system for maximum flexibility. The 128 bytes of true EEPROM data memory are ideal for storing critical data that must be preserved across power cycles.

With its 64 bytes of RAM, the ST72251G2M1 can handle data-intensive operations, making it suitable for applications such as industrial control systems, home appliances, automotive subsystems, and consumer electronics. The microcontroller also features a wide range of peripherals including:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 5 multiplexed channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital information.
  • Two 16-bit Timer/Counters with PWM capability, providing precise timing and control for tasks such as motor control or waveform generation.
  • SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface) for full-duplex communication with other devices, facilitating complex data exchanges and connectivity.
  • An I2C bus interface for multi-master communication, which is essential for creating connected systems with multiple microcontrollers or peripherals.

The ST72251G2M1 is designed with power efficiency in mind, offering several power-saving modes, including Halt and Active-Halt, to reduce power consumption when the microcontroller is idle or performing low-power tasks. Additionally, the device is equipped with an on-chip watchdog timer, which helps to ensure system reliability by resetting the microcontroller in case of software errors or malfunctions.

Overall, the ST72251G2M1 from STMicroelectronics is a powerful and reliable microcontroller that offers a balanced mix of performance, integrated features, and energy efficiency, making it an excellent choice for a wide range of embedded systems.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess