EN
  • EN
  • DE

ST72215MANNM

Part No ST72215MANNM
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096565-ST72215MANNM
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72215MANNM CAD Model

Description

ST72215MANNM Microcontroller

The ST72215MANNM is a robust 8-bit microcontroller from STMicroelectronics, which is part of their ST7 microcontroller family. This versatile microcontroller is designed to offer a balanced combination of performance and power efficiency, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core: The ST72215MANNM is built around a high-performance 8-bit ST7 CPU core, which operates at a maximum frequency of 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: It comes with 8KB of Flash program memory, which is both reliable and reprogrammable, allowing for easy updates and code modifications. Additionally, it includes 384 bytes of RAM for efficient data handling and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The device features 28/32 programmable I/O lines, which are versatile and can be used for various functions, enhancing the microcontroller's adaptability to different tasks.
  • Timers: It is equipped with an advanced control timer, a standard timer, and a watchdog timer, providing precise timing and scheduling capabilities essential for real-time applications.
  • Communication: The microcontroller supports serial communication via an SPI interface and a UART, allowing for easy integration with peripheral devices and other microcontrollers.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with 7 channels enables the microcontroller to process analog signals, which is crucial for sensor-based applications.
  • Operating Voltage: The ST72215MANNM operates within a voltage range of 3.0V to 5.5V, providing flexibility in power supply design and compatibility with various electronic components.

Applications

The versatility of the ST72215MANNM makes it suitable for a diverse range of applications, including industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set ensures that it can handle the demands of both simple and complex tasks, making it a reliable choice for designers and engineers looking to create efficient and cost-effective solutions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess