The ST72215M70CHTR is a state-of-the-art microcontroller produced by STMicroelectronics, designed to cater to a broad spectrum of applications, ranging from industrial control systems to consumer electronics. It is part of the ST7 family of microcontrollers that are well-known for their reliability, flexibility, and efficiency.
Key Features
- Core: The product boasts an 8-bit CPU core that is capable of running up to 8 MHz, providing a perfect balance between processing power and power consumption, making it ideal for power-sensitive applications.
- Memory: It comes equipped with 8KB of Flash program memory, ensuring ample space for complex programs and algorithms. The Flash technology offers the convenience of in-circuit programming and in-application programming, allowing for updates to be made with minimal downtime.
- RAM: The device includes 384 bytes of RAM, providing sufficient space for data storage and manipulation.
- I/O Ports: The microcontroller features 28/32 I/O lines, allowing it to interface with a wide array of peripherals and sensors, offering great versatility in its applications.
- Timer: An integrated 16-bit timer can be used for event counting, interval timing, and pulse width modulation (PWM), which is essential for controlling motors and other devices.
- Communication: It supports serial communication via an SPI and an SCI interface, enabling it to communicate with other microcontrollers, sensors, and computers.
- Operating Voltage: The ST72215M70CHTR operates at a voltage range of 3.0 to 5.5 volts, accommodating various power supplies and battery technologies.
Applications
This microcontroller is adept at handling tasks in multiple domains, including but not limited to:
- Automotive control systems
- Home appliances
- Personal electronics
- Industrial automation
- Smart sensors and instrumentation
With its robust feature set and flexible capabilities, the ST72215M70CHTR from STMicroelectronics is an excellent choice for designers looking to develop sophisticated and reliable products. Its adaptability and ease of integration make it a valuable component in any technology-driven solution.