EN
  • EN
  • DE

NCV34074VDR2G

Part No NCV34074VDR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 13V/μs
Gain Bandwidth Product 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1.5mV
Current - Supply 1.9mA
Current - Output / Channel 30mA
Voltage - Supply, Single/Dual (±) 3V ~ 44V, ±1.5V ~ 22V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810215-NCV34074VDR2G
Ultra Librarian 3D Model Ultra Librarian NCV34074VDR2G CAD Model

Description

ON Semiconductor NCV34074VDR2G Overview

The NCV34074VDR2G is a high-performance, low-power operational amplifier from ON Semiconductor, designed to meet the demanding requirements of automotive and industrial applications. This device is characterized by its robust design, which ensures reliable operation under harsh conditions, making it an ideal choice for a variety of electronic circuits.

Key Features

  • Wide Supply Voltage Range: The NCV34074VDR2G operates over a broad supply voltage range, accommodating various application needs. This flexibility allows for use in systems that have differing power supply requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, this operational amplifier is optimized for low power consumption, helping to reduce the overall power requirements of the system it's integrated into.
  • High Slew Rate: The device boasts a high slew rate, which enables fast response times and is critical for applications requiring rapid signal processing.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range, making it suitable for automotive and industrial environments that experience extreme temperatures.
  • Robust ESD Protection: The NCV34074VDR2G is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the device from the damaging effects of ESD events.

Applications

The versatile nature of the NCV34074VDR2G makes it well-suited for a wide array of applications, particularly where reliability and performance are critical. Common applications include:

  • Automotive control systems
  • Power supply control circuits
  • Motor control modules
  • Signal conditioning
  • Analog to digital converters

Package and Quality

ON Semiconductor's NCV34074VDR2G is provided in a compact SOIC-14 package, ensuring a minimal footprint on the PCB while delivering high-quality performance. The device meets stringent automotive industry standards, including AEC-Q100 qualification, which underscores its reliability and suitability for automotive-grade applications.

In conclusion, the NCV34074VDR2G operational amplifier from ON Semiconductor is a top-tier choice for engineers seeking a reliable and efficient component that can withstand the rigors of automotive and industrial environments. Its combination of wide voltage range, low power operation, high slew rate, and robust protection features make it a versatile and indispensable part of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4823 $57.8760
295+ $0.3959 $116.7905
455+ $0.3835 $174.4925
625+ $0.3711 $231.9375
805+ $0.3587 $288.7535
1,080+ $0.3217 $347.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess