EN
  • EN
  • DE

ST72215M7/MLB

Part No ST72215M7/MLB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343722-ST72215M7/MLB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72215M7/MLB CAD Model

Description

ST72215M7/MLB Microcontroller - STMicroelectronics

The ST72215M7/MLB is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to offer a balanced performance in embedded control applications. This microcontroller is part of the ST7 family, which is well-known for its high integration, performance, and cost-effectiveness, making it a popular choice for a wide range of applications.

Key Features

  • Core: The ST72215M7/MLB is built around a high-performance 8-bit ST7 CPU, delivering efficient processing capabilities with a maximum CPU frequency of 8 MHz.
  • Memory: It comes with 8 KB of on-chip Flash program memory, which is both reliable and reprogrammable, ensuring a flexible solution for software updates. Additionally, it features 384 bytes of RAM for smooth data manipulation and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The device offers 28/32 multifunctional bidirectional I/O lines, providing ample connectivity options for interfacing with external devices and sensors.
  • Timers: It includes a range of timers, such as a main clock controller with a real-time base and a watchdog timer, to ensure system reliability and manage time-related tasks efficiently.
  • Communication Interfaces: For communication, the ST72215M7/MLB provides a synchronous serial communication (SSC) interface, enabling easy data exchange with other digital systems.
  • Analog Features: The microcontroller is equipped with an 8-channel, 10-bit analog-to-digital converter (ADC), enhancing its capability to handle analog signals in applications such as sensor reading and data acquisition.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, catering to various power supply requirements.
  • Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +85°C, making it suitable for industrial environments.

Applications

The ST72215M7/MLB microcontroller is an excellent choice for applications that require a combination of low power consumption, advanced control features, and reliable operation. Typical applications include, but are not limited to, automotive systems, home appliances, personal electronics, and industrial control systems.

Overall, the ST72215M7/MLB from STMicroelectronics is a powerful and reliable microcontroller that provides a cost-effective solution for a wide range of embedded control applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess