The ST72104M3/LTK is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high-performance operation and a range of features tailored for versatile applications. This microcontroller is part of the ST7 family, which is well-known for its reliability and efficiency in embedded control systems.
At the heart of the ST72104M3/LTK is an advanced 8-bit CPU core operating at a maximum frequency of 8 MHz, providing the computational power necessary for complex tasks. With a wide operating voltage range from 3.3V to 5.5V, it ensures flexibility in various power supply scenarios and enhances the adaptability of the product for different environments and applications.
The device boasts 4KB of Flash program memory, ensuring ample space for application code, and 256 bytes of true EEPROM, which is particularly useful for non-volatile data storage. Additionally, the microcontroller comes equipped with 128 bytes of RAM, providing sufficient temporary data storage for intermediate calculations and data processing.
The ST72104M3/LTK offers a variety of peripherals that include 20 I/O ports with high sink capabilities, making it ideal for driving LEDs or other loads directly. It also features an 8-bit timer with PWM capabilities, an SPI interface for serial communication, and an I2C interface, allowing for easy integration into a wide range of systems and ensuring compatibility with a variety of sensors and components.
Safety and reliability are key considerations for STMicroelectronics, and the ST72104M3/LTK does not disappoint. It includes features such as a Low Voltage Detector (LVD) for safe operation under fluctuating power conditions, an Auto Wake Up feature to minimize power consumption, and an in-circuit debugging/programming capability via SWIM (Single Wire Interface Module) for easy development and troubleshooting.
The microcontroller is available in a compact 28-pin shrink small outline package (SSOP), making it suitable for space-constrained applications. Whether it's for industrial control systems, consumer electronics, automotive applications, or any other embedded system, the ST72104M3/LTK is a reliable choice for developers looking for a mix of performance, features, and ease of integration.