EN
  • EN
  • DE

ST62T62CM3

Part No ST62T62CM3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.8KB OTP 16SOIC / ST6 series Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST6
Package Tray
Product Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 1.8KB (1.8K x 8)
Program Memory Type OTP
EEPROM Size 64 x 8
RAM Size 128 x 8
Supply Voltage - Operating 3V ~ 6V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number ST62T
Standard Package 49
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263307-ST62T62CM3
Ultra Librarian 3D Model Ultra Librarian ST62T62CM3 CAD Model

Description

ST62T62CM3 Microcontroller from STMicroelectronics

The ST62T62CM3 is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require robust control capabilities combined with reliable performance. This microcontroller is part of the ST62 family of 8-bit MCUs, which are well-known for their high integration, flexibility, and cost-effectiveness.

At the heart of the ST62T62CM3 is a high-performance 8-bit CPU, which operates at a speed that ensures efficient processing of instructions, making it ideal for applications that require quick response times and complex logic operations. The microcontroller comes with a variety of built-in features that make it a highly adaptable solution for many embedded systems.

One of the key features of the ST62T62CM3 is its on-chip memory. It includes a generous amount of EEPROM, which is particularly useful for applications that need to store parameters or calibration data that must be preserved when the power is off. The inclusion of EEPROM simplifies the design process, as external memory components are not required, thus reducing the overall system cost and complexity.

In addition to its memory capabilities, the ST62T62CM3 offers a range of integrated peripherals that enhance its functionality. These peripherals include a versatile set of I/O ports that can be configured to interface with a variety of external devices, such as sensors, switches, and displays. The microcontroller also features an integrated analog-to-digital converter (ADC), which is essential for applications that need to process analog signals, such as temperature or pressure measurements.

The ST62T62CM3 supports a wide voltage range, making it suitable for battery-operated devices as well as for systems that are connected to the mains. Its low-power consumption modes are beneficial for portable and power-sensitive applications, ensuring that the device can operate for extended periods on a single battery charge.

For developers, STMicroelectronics provides comprehensive support in the form of development tools, software libraries, and documentation, which greatly facilitates the design and implementation process. The ST62T62CM3 is a reliable and cost-effective choice for designers looking to create sophisticated control systems without compromising on quality or performance.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess