Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194014-ST62T20C6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T20C6 CAD Model

Description

ST62T20C6 Microcontroller by STMicroelectronics

The ST62T20C6 is a versatile 8-bit microcontroller from the well-respected STMicroelectronics family, designed for embedded control applications. This powerful microcontroller combines high performance, reliability, and a rich set of features to cater to a wide range of applications, from automotive to industrial control systems.

Key Features

  • Core: The ST62T20C6 is built around an 8-bit high-performance CPU, optimized for low power consumption and high-speed processing, making it suitable for demanding applications that require efficient power management.
  • Memory: It comes with 128 bytes of RAM and 8K bytes of OTP (One Time Programmable) EPROM, providing ample space for complex programs and data storage. The OTP technology ensures data integrity and protection against accidental erasure.
  • I/O Ports: The microcontroller features 28/32 programmable I/O lines, allowing for flexible connection to peripherals and other components. These I/O lines are highly configurable to suit various interfacing requirements.
  • Timer: An integrated flexible 8-bit timer with a prescaler and an 8-bit auto-reload timer help in managing time-critical operations and events within the system.
  • ADC: An on-chip Analog-to-Digital Converter with 6 multiplexed channels provides the capability to interface with analog sensors and convert their signals for digital processing.
  • Clock Oscillator: The ST62T20C6 includes an oscillator and clock circuitry, which can be configured for various clock sources, ensuring precise timing for operations and synchronization with other systems.
  • Watchdog Timer: A dedicated watchdog timer with an on-chip RC oscillator provides an extra layer of system reliability by resetting the system in case of software anomalies or malfunctions.

Applications

The ST62T20C6 microcontroller is ideal for a broad array of applications. In the automotive sector, it can be used for engine management, body control modules, and dashboard instrumentation. Its robust design also makes it suitable for industrial automation processes, such as motor control, system monitoring, and robotics. Additionally, it's a good fit for consumer electronics, including home appliances, personal gadgets, and smart devices, where reliable performance and programmability are crucial.

Conclusion

The ST62T20C6 from STMicroelectronics is a strong contender in the microcontroller market, offering a blend of performance, flexibility, and reliability. Its comprehensive feature set and robust design make it an excellent choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.6859 $87.6859
2+ $71.9475 $143.8950
3+ $69.6992 $209.0976
4+ $67.4508 $269.8032
5+ $65.2024 $326.0120
6+ $58.4573 $350.7438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,434 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention