EN
  • EN
  • DE

ST62T60BM6

Part No ST62T60BM6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description MCU 8-bit ST6 CISC 3884byte EPROM 5V 20-Pin SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Data Bus Width 8 b
Interface SPI
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 3.8 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 20
Number of Programmable I/O 13
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 128 B
RoHS Non-Compliant
Win Source Part Number 1009305-ST62T60BM6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62T60BM6 CAD Model

Description

Introducing the ST62T60BM6 Microcontroller from STMicroelectronics

The ST62T60BM6 is a versatile and powerful microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the ST62 family of 8-bit microcontrollers, which are renowned for their robustness, reliability, and efficiency in a wide range of applications.

At the heart of the ST62T60BM6 is an 8-bit CPU with a high-speed oscillator, providing a solid foundation for embedded control systems. The MCU boasts 60KB of OTP (One-Time Programmable) program memory, making it suitable for applications requiring a stable and secure program storage solution. The OTP memory feature ensures that the code is protected against accidental erasure or corruption, providing a reliable operation throughout the product's lifecycle.

One of the key features of the ST62T60BM6 is its rich set of integrated peripherals. It includes multiple I/O ports, a 10-bit A/D converter, and an 8-bit timer/counter, which facilitate the development of complex control systems without the need for additional components. This integration not only saves space on the PCB but also reduces the overall system cost and power consumption.

The MCU also supports a wide operating voltage range, typically from 3V to 6V, enabling its use in a variety of power environments. Its low-power consumption modes, such as HALT and WAIT, allow for efficient power management, making it an excellent choice for battery-operated devices.

Developers will appreciate the in-circuit programming and debugging capabilities of the ST62T60BM6, which significantly simplify the firmware development process. The MCU's support for external interrupts further enhances its responsiveness in event-driven applications.

Designed with industrial and consumer applications in mind, the ST62T60BM6 is ideal for use in automation systems, automotive electronics, home appliances, and personal gadgets. Its robustness in harsh environments and its ability to handle multiple tasks simultaneously make it a go-to solution for developers looking to create sophisticated and reliable products.

Overall, the ST62T60BM6 from STMicroelectronics represents a blend of performance, flexibility, and reliability, offering a cost-effective solution for a myriad of embedded system designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess