EN
  • EN
  • DE

MAX478EPA

Part No MAX478EPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 17μA Max, Dual/Quad, Single-Supply, Precision Op Amps
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213965-MAX478EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX478
Introduction Date November 01, 1998
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian MAX478EPA CAD Model

Description

The MAX478EPA is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned company in the field of analog and mixed-signal integrated circuits. This op-amp is specifically engineered to offer precision, low power consumption, and the convenience of a single-supply operation with rail-to-rail input and output capabilities.

Key Features

  • Single-Supply Operation: This device operates from a single power supply ranging from +4.5V to +36V, or from dual supplies of ±2.25V to ±18V, making it versatile for various applications.
  • Rail-to-Rail Input/Output: The MAX478EPA can handle input signals that extend to either supply rail and provide output signals that swing to both rails, maximizing the dynamic range in battery-powered and single-supply systems.
  • Low Power Consumption: With a quiescent current of just 750µA per amplifier, this op-amp is ideal for power-sensitive applications.
  • High Precision: Precision specifications include low offset voltage and low input bias current, which make the MAX478EPA suitable for high-accuracy systems.
  • Wide Temperature Range: The device is specified for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in challenging environments.

Applications

The MAX478EPA is adept for a wide range of applications, including but not limited to:

  • Battery-Powered Instruments
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Active Filters
  • Audio Electronics

Package Information

The MAX478EPA comes in an 8-pin DIP (Dual In-line Package) that is easy to handle and integrate into various circuit designs. The standard package ensures compatibility with breadboards and prototyping boards, simplifying the design and testing phases of product development.

Conclusion

Maxim Integrated's MAX478EPA operational amplifier is a robust, precise, and power-efficient solution for designers who require the highest level of performance from their analog circuitry. Its rail-to-rail input and output, single-supply operation, and low power consumption make it an excellent choice for a multitude of applications that demand both accuracy and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess