EN
  • EN
  • DE

ST62T45Q6

Part No ST62T45Q6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-BIT Otprom Microcontroller PQFP52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096557-ST62T45Q6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62T45Q6 CAD Model

Description

The ST62T45Q6 is a versatile 8-bit microcontroller from STMicroelectronics, designed for embedded applications requiring low power consumption and high integration. This MCU is part of the ST62xx series and is ideal for a wide range of applications in automotive, industrial, and consumer electronics due to its robust architecture and rich feature set.

Key Features

  • CPU: 8-bit core, capable of addressing up to 64K bytes of program memory and data memory.
  • Memory: Includes 6K bytes of OTP (One Time Programmable) EPROM with read-out protection for secure code storage.
  • I/O Ports: 28 versatile I/O lines, providing ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Timers: Integrated flexible 8-bit and 16-bit timers with PWM (Pulse Width Modulation) capabilities for precise control in applications such as motor control or LED dimming.
  • ADC: On-chip Analog-to-Digital Converter with multiple channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values.
  • Communication: Built-in support for SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) protocols, facilitating easy communication with other microcontrollers and peripherals.
  • Power Saving: Features low-power modes, including Halt and Wait modes, for energy-efficient operation in battery-powered devices.
  • Voltage Range: Operates within a wide voltage range, accommodating various power supply requirements.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Package: Available in a QFP44 (Quad Flat Package) form factor, which is conducive to PCB (Printed Circuit Board) space saving and automated assembly processes.

Applications

The ST62T45Q6 microcontroller is a powerful solution for applications that require a balance between performance, power consumption, and space. Its application areas include, but are not limited to, automotive systems, home appliances, personal electronics, and industrial controls. Its robust design and comprehensive feature set make it a reliable choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess