EN
  • EN
  • DE

ST62T20B6/HWD

Part No ST62T20B6/HWD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260350-ST62T20B6/HWD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T20B6/HWD CAD Model

Description

STMicroelectronics ST62T20B6/HWD Microcontroller

The ST62T20B6/HWD is a versatile 8-bit microcontroller from STMicroelectronics, designed for embedded control applications requiring a high level of integration and low power consumption. This microcontroller is part of the ST62xx series, which is well-regarded for its robustness and reliability in various industrial and consumer product applications.

At the heart of the ST62T20B6/HWD is a high-performance 8-bit CPU, which operates at a speed that ensures efficient processing of tasks. It comes with 128 bytes of RAM, providing sufficient space for temporary data storage during operation. Additionally, the microcontroller is equipped with 8KB of EPROM, which is used to store the application code and data. The EPROM technology allows for the program memory to be programmed and erased electrically, offering flexibility and ease of development.

The device features a wide range of integrated peripherals that make it highly adaptable to various applications. It includes a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and convert their readings to digital values for processing. The ST62T20B6/HWD also boasts multiple I/O lines, a serial communication interface for data exchange with other devices, and a flexible timer with pulse-width modulation (PWM) capability, which is essential for controlling motors, lighting, or other devices requiring precise timing control.

Power efficiency is a key attribute of the ST62T20B6/HWD, with features such as low-power idle and halt modes that significantly reduce power consumption when the microcontroller is not actively processing. This makes it an excellent choice for battery-operated devices, where extending battery life is crucial.

The device is housed in a compact 28-pin package, making it suitable for space-constrained applications. The operating voltage range of 3.0 to 6.0 volts allows for flexibility in power supply design, accommodating various application requirements.

In summary, the ST62T20B6/HWD microcontroller from STMicroelectronics is a powerful and efficient solution for a wide range of embedded control applications. Its combination of integrated features, low power consumption, and programmable memory make it a highly attractive option for designers looking for a reliable and adaptable microcontroller.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess