EN
  • EN
  • DE

ST62T15CM6

Part No ST62T15CM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST6 CISC 2KB EPROM 3.3V/5V 28-Pin SOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194009-ST62T15CM6
Family Name ST62T15C
Introduction Date June 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T15CM6 CAD Model

Description

The ST62T15CM6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require low power consumption and high integration. This microcontroller is part of the ST62xx series, which is well-known for its robust architecture and ease of use.

Key Features

  • CPU: 8-bit with a high degree of code efficiency, making it ideal for cost-sensitive applications.
  • Memory: Comes equipped with 8K bytes of OTP (One-Time Programmable) program memory, allowing for reliable code storage.
  • RAM: 256 bytes of RAM provide sufficient space for temporary data storage and efficient processing.
  • Clock: Flexible clock control system, including an oscillator safeguard to ensure stable operation under various conditions.
  • I/O Ports: 28 high sink outputs, which are highly configurable to suit a variety of interfacing needs.
  • Timers: Features an 8-bit auto-reload timer, as well as a watchdog timer to prevent system malfunctions.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit ADC allows for the direct conversion of analog signals to digital, enhancing the MCU's capability to interface with analog sensors and inputs.
  • Communication: Incorporates a serial communication interface for easy data transfer and connectivity with other devices.

Applications

The ST62T15CM6 is a highly adaptable microcontroller that can be utilized in various applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Energy management

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The ST62T15CM6 is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industry. It is designed to perform consistently in challenging environments, making it a trusted choice for engineers and designers looking for a dependable microcontroller solution.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess