EN
  • EN
  • DE

ST62T01CM6

Part No ST62T01CM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series ST6
Package Tube
Part Status Obsolete
Number of I/O 9
Family Name ST62T
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-2095-5-NDR, -497-2095-5-NDR, 497-2095-5, -497-2095-5
Quantity per package 49
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844886-ST62T01CM6
Ultra Librarian 3D Model Ultra Librarian ST62T01CM6 CAD Model

Description

ST62T01CM6 Microcontroller by STMicroelectronics

The ST62T01CM6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require a robust control solution with a compact footprint. This high-performance MCU is part of the ST62xx series, known for their reliability and efficiency in embedded systems.

At the heart of the ST62T01CM6 is an advanced 8-bit core, optimized for low power consumption and high-speed processing. The microcontroller operates at a standard voltage range, making it suitable for a variety of operating environments. With its integrated oscillator and clock circuitry, the ST62T01CM6 ensures precise timing for all operations, a critical factor for real-time applications.

The device comes with a rich set of peripherals that enhance its functionality. It includes multiple I/O ports that can be programmed to interface with external devices, allowing for a flexible and customizable design. The inclusion of an Analog-to-Digital Converter (ADC) makes this MCU ideal for applications that require analog signal processing, such as sensor interfacing or data acquisition systems.

One of the key features of the ST62T01CM6 is its non-volatile memory. It boasts an on-chip EEPROM, which provides reliable data retention and fast read/write operations, making it perfect for applications that need to store configuration parameters or user data without the risk of data loss upon power failure.

The MCU also provides various power-saving modes, which are essential for battery-operated or energy-sensitive devices. Developers can leverage these modes to significantly extend the operational life of their applications, without compromising on performance.

Furthermore, the ST62T01CM6 is supported by a comprehensive development ecosystem provided by STMicroelectronics. This includes development tools, software libraries, and application notes, which streamline the development process and help reduce time-to-market for products designed with this MCU.

In summary, the ST62T01CM6 from STMicroelectronics is a highly capable microcontroller that offers a perfect blend of performance, power efficiency, and flexibility, making it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,125 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess