EN
  • EN
  • DE
  • IT

MCP3562RT-E/NC

Part No MCP3562RT-E/NC
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type -
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (3x3)
Mounting Type Surface Mount
Base Product Number MCP3562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366572-MCP3562RT-E/NC
Ultra Librarian 3D Model Ultra Librarian MCP3562RT-E/NC CAD Model

Description

Microchip Technology's MCP3562RT-E/NC

The MCP3562RT-E/NC is a high-precision, delta-sigma Analog-to-Digital Converter (ADC) from Microchip Technology, designed to meet the rigorous demands of industrial, automotive, and consumer applications. This ADC is part of Microchip's MCP356x family and is notable for its exceptional accuracy and low power consumption.

Key Features:

  • Resolution: The MCP3562RT-E/NC boasts a 24-bit resolution, providing high-precision measurement capabilities for a wide range of signals.
  • Channel Count: It features two differential or four single-ended input channels, offering flexibility in connecting various sensors.
  • Sampling Rate: With a programmable data rate up to 153.6 kSPS, this ADC is suitable for both slow and fast signal applications.
  • Low Power Consumption: Its low-power design ensures efficient operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • Integrated Oscillator: An internal 4.096V reference voltage and oscillator reduce the need for external components, simplifying design and reducing system cost.
  • Communication Interface: The device supports a SPI serial interface for easy communication with microcontrollers and digital systems.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications:

  • Industrial Automation and Process Control
  • Automotive Systems
  • Portable Instrumentation
  • Medical Devices
  • Energy Systems

The MCP3562RT-E/NC is available in a compact TSSOP-20 package, making it easy to integrate into space-constrained designs. Its robust feature set and high level of integration make it a versatile choice for engineers looking to enhance the performance and efficiency of their data acquisition systems.

Whether you are developing sophisticated industrial monitoring systems or precision medical devices, the MCP3562RT-E/NC from Microchip Technology provides the accuracy and reliability needed to deliver high-quality results.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0952 $65.4760
11+ $10.7448 $118.1928
17+ $10.4091 $176.9547
23+ $10.0733 $231.6859
29+ $9.7375 $282.3875
39+ $8.7302 $340.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,995 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess