EN
  • EN
  • DE

ST62T01C6

Part No ST62T01C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193994-ST62T01C6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T01C6 CAD Model

Description

ST62T01C6 Microcontroller from STMicroelectronics

The ST62T01C6 is a feature-rich 8-bit microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is part of the ST62 family of devices, which are designed for high-performance and low-cost applications in a wide range of industries.

The ST62T01C6 is built around a high-speed 8-bit CPU, providing users with a powerful core for their embedded systems. It offers 6KB of OTP (One-Time Programmable) program memory, making it suitable for applications where program code does not need to change once it is set. The device also includes 128 bytes of RAM, which is used for data storage during operation.

In terms of I/O capabilities, the ST62T01C6 comes with 28 pins, which include multiple I/O lines that can be configured according to the needs of the application. These I/O lines support various interfaces and enable the microcontroller to interact with other components in the system, such as sensors, actuators, and communication modules.

The microcontroller also features an 8-bit timer/counter with a 7-bit programmable prescaler, providing precise timing and counting capabilities for tasks that require accurate timing, such as motor control or pulse generation. Additionally, it has an onboard watchdog timer, which helps in maintaining the system's reliability by resetting the microcontroller in case of a software hang-up or malfunction.

For analog functionalities, the ST62T01C6 includes an 8-channel, 8-bit analog-to-digital converter (ADC), which allows it to convert analog signals from sensors into digital data that can be processed by the CPU.

The device operates over a wide voltage range from 3.0V to 6.0V, making it versatile for use in both battery-powered and line-powered applications. Its low power consumption also makes it ideal for power-sensitive designs.

With its robust set of features and reliable performance, the ST62T01C6 is a prime choice for designers looking to develop cost-effective and efficient solutions for their embedded control applications.

Overall, the ST62T01C6 by STMicroelectronics is a compact, versatile microcontroller that delivers the performance and features necessary for a broad spectrum of applications in the automotive, industrial, consumer, and other sectors.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess