EN
  • EN
  • DE

ST62P65/MTA

Part No ST62P65/MTA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343570-ST62P65/MTA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62P65/MTA CAD Model

Description

The ST62P65/MTA is a versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications. This MCU is part of the ST62xx 8-bit series, which is known for its high integration, performance, and reliability. The ST62P65/MTA is specifically engineered to deliver efficient control for embedded systems.

Key Features

  • 8-bit Architecture: The core of the ST62P65/MTA operates on an 8-bit structure, which is ideal for applications that require straightforward logic operations and control tasks.
  • EPROM Memory: It comes with a generous amount of Erasable Programmable Read-Only Memory (EPROM), allowing for easy programming and reprogramming during the development phase.
  • Advanced I/O Capabilities: This MCU includes multiple input/output ports, which can be programmed to handle a variety of peripheral devices, enhancing the MCU’s adaptability to different tasks.
  • On-chip Oscillator: The integrated oscillator reduces the need for external clock components, thus simplifying the circuit design and saving on component costs.
  • Low Power Consumption: Designed with power efficiency in mind, the ST62P65/MTA is suitable for battery-operated devices and applications where power conservation is critical.
  • Robust Instruction Set: The comprehensive instruction set provides a balance between simplicity and versatility, enabling complex tasks to be executed with a minimal number of instructions.

Applications

The ST62P65/MTA is perfect for a broad spectrum of applications. It is commonly used in automotive systems, home appliances, personal electronics, and industrial control units. Its robustness and reliability make it a preferred choice for developers looking for a cost-effective yet powerful microcontroller solution.

Technical Specifications

  • 8-bit Core Processor
  • EPROM: Configurable size
  • Supply Voltage: Varies with application requirements
  • I/O Pins: Multiple configurability options
  • Package: MTA (specific package details)

In summary, the ST62P65/MTA from STMicroelectronics is a highly versatile and efficient microcontroller that offers a perfect blend of features for a multitude of electronic applications. Its robust architecture, coupled with advanced features, ensures that it can meet the demands of modern embedded systems.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess