EN
  • EN
  • DE

ST62P03CM1/MAM

Part No ST62P03CM1/MAM
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Mcu 8-BIT ST6 Cisc 1KB Rom 3.3V/5V 16 Sop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211058-ST62P03CM1/MAM
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62P03CM1/MAM CAD Model

Description

Product Overview: ST62P03CM1/MAM by STMicroelectronics

The ST62P03CM1/MAM is a high-performance microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the ST62xx 8-bit microcontroller family, which is renowned for its versatility and efficiency in a wide range of applications.

Key Features

  • 8-bit Microcontroller: The ST62P03CM1/MAM is built around an 8-bit data bus, optimized for control-oriented applications where efficient data processing is crucial.
  • EPROM Memory: Equipped with on-chip EPROM, this MCU offers non-volatile storage for program code, ensuring robustness and reliability in various operating conditions.
  • Clock Options: The device supports a range of clock sources, including crystal, RC, and internal RC oscillators, providing flexibility in system design and power management.
  • I/O Ports: Multiple I/O ports are available, enabling the MCU to interface with external devices and sensors, making it suitable for a broad spectrum of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ST62P03CM1/MAM is ideal for battery-operated and power-sensitive applications.

Applications

The versatility of the ST62P03CM1/MAM makes it suitable for a myriad of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Medical devices

Technical Specifications

Parameter Value Core Size 8-Bit Speed Up to 8MHz On-Chip Memory EPROM I/O Lines Multiple Supply Voltage Varies with application Operating Temperature -40°C to +125°C

With its robust feature set and adaptability, the ST62P03CM1/MAM from STMicroelectronics represents a reliable and cost-effective solution for developers looking to optimize their embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess