EN
  • EN
  • DE

ST3S01PHD-TR

Part No ST3S01PHD-TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description BATTERY CHARGE I.C.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343274-ST3S01PHD-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3S01PHD-TR CAD Model

Description

The ST3S01PHD-TR is a highly efficient, synchronous step-down monolithic switching regulator produced by STMicroelectronics, a leader in the semiconductor industry. This voltage regulator is designed to deliver a fixed output voltage with outstanding accuracy and stability, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: The ST3S01PHD-TR provides a fixed output voltage that is precisely regulated, ensuring reliable operation for sensitive electronic devices.
  • High Efficiency: With its synchronous rectification topology, this regulator achieves high efficiency levels, minimizing energy loss and heat generation even at full load conditions.
  • Compact Footprint: The device comes in a small package, making it suitable for space-constrained applications without compromising performance.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and connected components from damage due to excessive heat.
  • Wide Input Voltage Range: The regulator supports a broad input voltage range, accommodating various power supply conditions and ensuring versatility across different system designs.
  • Low Dropout: The low dropout feature allows the regulator to continue operating even when the input-to-output differential voltage is minimal, maintaining output stability.

Applications

The ST3S01PHD-TR is suitable for an array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Networking and telecommunication equipment
  • Consumer electronics
  • Industrial controls

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST3S01PHD-TR is built with this commitment in mind, ensuring reliability and performance for critical applications. The device is RoHS compliant and is designed to meet the rigorous standards set by the industry, providing a dependable solution for power regulation needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess