EN
  • EN
  • DE

ST34C86BD

Part No ST34C86BD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description CMOS QUAD 3-STATE DIFFERENTIAL LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260298-ST34C86BD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ST34C86BD CAD Model

Description

ST34C86BD Quadruple Differential Line Receiver

The ST34C86BD is a high-performance quadruple differential line receiver designed to meet the rigorous specifications of the RS-422, RS-423, and RS-485 standards, providing reliable data communication in industrial, telecom, and data-networking applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this integrated circuit is engineered for optimized signal integrity in challenging environments.

Key Features

  • Interface Standards: Fully compliant with RS-422, RS-423, and RS-485 protocols, the ST34C86BD ensures compatibility with a wide range of communication standards, making it a versatile choice for system designers.
  • Differential Inputs: The device features four independent differential line receivers, each capable of receiving balanced signals transmitted over long distances, enhancing the integrity and robustness of data transmission.
  • High Input Sensitivity: With its excellent input sensitivity, the ST34C86BD can detect signals as low as 200mV, ensuring reliable data reception even under conditions of low signal amplitude.
  • Wide Common-Mode Range: The common-mode input voltage range allows the receiver to operate effectively in environments with considerable electrical noise, thus maintaining signal fidelity.
  • Tri-State Outputs: The outputs of the ST34C86BD can be placed in a high-impedance state, facilitating the use of multiple receivers on a shared bus without interference.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, providing additional reliability and extending the product's lifespan.

Applications

The ST34C86BD is ideal for a variety of applications that require robust and reliable data communications, including but not limited to:

  • Industrial control systems
  • Telecommunication infrastructure
  • Data acquisition systems
  • Networking equipment
  • Security and surveillance systems

With its advanced features and compliance with multiple communication standards, the ST34C86BD from STMicroelectronics stands out as a high-quality component for any application requiring a dependable differential line receiver.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess