EN
  • EN
  • DE

ST33J2M0STL9DJC4

Part No ST33J2M0STL9DJC4
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838908-ST33J2M0STL9DJC4
Ultra Librarian 3D Model Ultra Librarian ST33J2M0STL9DJC4 CAD Model

Description

The ST33J2M0STL9DJC4 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer advanced security features for a range of applications. This product is part of STMicroelectronics' ST33 Series, which is well-known for its robust security capabilities, making it an ideal choice for mobile communications, banking, e-government, identity, and IoT security solutions.

Key Features:

  • Advanced Security: The ST33J2M0STL9DJC4 incorporates the latest security technologies to protect against advanced forms of attack. It is designed to meet high-security standards, such as Common Criteria EAL5+ certification, and is equipped with a dedicated hardware crypto-processor to support encryption and secure boot.
  • High Performance: With its ARM® SecurCore® SC300™ 32-bit RISC processor, the microcontroller delivers high performance while maintaining low power consumption. This ensures efficient operation, even in power-sensitive applications.
  • Large Memory Capacity: The device comes with substantial memory, including up to 2MB of Flash memory and 128KB of RAM, providing ample space for secure storage of applications and data.
  • Communication Interfaces: It supports multiple communication interfaces, such as ISO/IEC 7816, SPI, I2C, and UART, offering flexibility in connecting with other devices and systems.
  • Versatility: The ST33J2M0STL9DJC4 is versatile and can be integrated into various form factors, including SIM, micro-SIM, and embedded secure elements, making it suitable for a wide range of secure applications.

Applications:

The secure microcontroller is engineered for applications that require stringent security measures, such as:

  • Mobile communication devices
  • Banking and financial systems
  • Electronic Government services
  • Identity verification systems
  • Internet of Things (IoT) security

In conclusion, the ST33J2M0STL9DJC4 from STMicroelectronics is a powerful and secure microcontroller that provides top-of-the-line features for applications demanding the highest levels of security and performance. Its extensive memory, multiple interface support, and high processing capabilities make it an excellent choice for developers looking to enhance the security of their digital systems.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess