Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST33
Package Tape & Reel (TR)
Core Processor SecurCore® SC300™
Core Size 32-Bit Single-Core
Speed 33MHz
Connectivity SPI
Number of I/O 2
Program Memory Type FLASH
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number ST33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 497-ST33HTPH2X32AHD4TR
Standard Package 3,000
Win Source Part Number 1016114-ST33HTPH2X32AHD4
Ultra Librarian 3D Model Ultra Librarian ST33HTPH2X32AHD4 CAD Model

Description

ST33HTPH2X32AHD4 - Secure Microcontroller by STMicroelectronics

The ST33HTPH2X32AHD4 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer advanced security features for a wide range of applications, including mobile communications, banking, e-government, and identity protection. This product is part of the ST33 family, well-known for its robust security capabilities and high-performance architecture.

Key Features:

  • Enhanced Security: The ST33HTPH2X32AHD4 incorporates the latest security technologies to safeguard against advanced threats, ensuring the confidentiality, integrity, and availability of sensitive data.
  • High Performance: Equipped with a powerful ARM® SecurCore® SC300™ 32-bit RISC processor, it delivers exceptional processing capabilities, suitable for complex cryptographic operations and fast data handling.
  • Large Memory Capacity: It comes with substantial memory space, including up to 32KB of RAM and 128KB of high-speed Flash memory, providing ample storage for applications and secure data.
  • Advanced Cryptography: The device supports a wide range of cryptographic algorithms, including AES, DES, 3DES, RSA, ECC, and SHA, catering to diverse security requirements.
  • ISO/IEC 7816 Compliance: The microcontroller is fully compliant with the ISO/IEC 7816 standard, ensuring compatibility with smart card interfaces and secure communication protocols.
  • Multiple Communication Interfaces: With support for I2C, SPI, and UART interfaces, the ST33HTPH2X32AHD4 offers flexible connectivity options for various system designs.
  • Low Power Consumption: Designed for efficiency, the microcontroller operates with low power consumption, making it ideal for battery-powered and energy-sensitive applications.

The ST33HTPH2X32AHD4 is engineered to meet the rigorous demands of industries that require the highest level of security. Its robust architecture, coupled with STMicroelectronics' commitment to quality, ensures that this secure microcontroller stands out as a reliable choice for developers looking to integrate strong security into their applications.

Whether it's for secure transactions, authentication, or data protection, the ST33HTPH2X32AHD4 provides an optimal solution with its cutting-edge features and proven technology.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8180 $68.4540
6+ $18.7225 $112.3350
10+ $18.1374 $181.3740
13+ $17.5523 $228.1799
17+ $16.9672 $288.4424
23+ $15.2120 $349.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention