The ST33HTPH2E32AHC2 is a highly secure microcontroller from STMicroelectronics, designed to deliver advanced security features for embedded applications. This product is part of the ST33 family, known for its robust security capabilities and is commonly used in applications such as mobile communications, banking, e-government, identity, and IoT security.
Key Features
- Advanced Security: The ST33HTPH2E32AHC2 features a state-of-the-art security architecture, including a hardware random number generator (RNG), dedicated hardware for public key cryptography, and support for multiple cryptographic algorithms.
- High Performance: With a high-speed 32-bit ARM® SecurCore® SC300 processor, the chip provides efficient processing capabilities for complex cryptographic operations.
- Large Memory Capacity: Equipped with 32KB RAM and 2MB of high-density flash memory, the device offers ample space for secure storage of code and data.
- Communication Interfaces: Multiple communication interfaces, including ISO/IEC 7816, SWP, SPI, I2C, and USART, are supported, making it highly versatile for various application requirements.
- ISO/IEC 15408 Certified: The product is certified to Common Criteria EAL5+ to ensure compliance with the highest security standards.
Applications
The ST33HTPH2E32AHC2 excels in environments where security is paramount. Its use cases span across:
- Mobile communication devices
- Banking and financial systems
- Electronic government services
- Secure identity documents
- Internet of Things (IoT) devices
Why Choose ST33HTPH2E32AHC2?
For developers and manufacturers requiring a secure element with high performance, the ST33HTPH2E32AHC2 provides a reliable solution. Its robust security features, coupled with a powerful ARM processor and flexible memory options, make it an ideal choice for secure applications. Furthermore, its certification and compliance with international security standards assure a high level of trust for end-users.