Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST33
Package Tape & Reel (TR)
Core Processor SecurCore® SC300™
Core Size 32-Bit Single-Core
Speed 33MHz
Connectivity SPI
Program Memory Type FLASH
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number ST33
Other Names 497-ST33HTPH2032AHD1TR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1263313-ST33HTPH2032AHD1
Ultra Librarian 3D Model Ultra Librarian ST33HTPH2032AHD1 CAD Model

Description

The ST33HTPH2032AHD1 is a highly secure microcontroller designed by STMicroelectronics, tailored for applications that demand rigorous security measures such as mobile communications, banking, e-government, and identity verification. This product is part of the ST33 family, renowned for its robust security features and high-performance capabilities.

Key Features

  • Advanced Security: The ST33HTPH2032AHD1 incorporates an enhanced security architecture designed to protect against advanced threats and ensure the integrity and confidentiality of user data.
  • High Performance: Equipped with an ARM® SecurCore® SC300™ 32-bit RISC processor, the microcontroller delivers exceptional processing power, which is crucial for complex cryptographic operations.
  • Large Memory Capacity: With a substantial 2Mbyte high-density EEPROM, this microcontroller can store a significant amount of secure data and support multiple applications.
  • Flexibility: The device supports a wide range of cryptographic libraries and algorithms, including DES, TDES, AES, and RSA, providing flexibility to meet various application requirements.
  • ISO/IEC 7816 Compliant: The ST33HTPH2032AHD1 adheres to ISO/IEC 7816 standards, ensuring compatibility with smart card interfaces.
  • Environmental Resistance: This microcontroller is designed to withstand harsh conditions, making it suitable for use in a variety of environments.

Applications

The ST33HTPH2032AHD1 is ideal for a range of secure applications, including:

  • Mobile communication SIM and eSIM cards
  • Banking and financial services such as credit/debit cards and mobile payment solutions
  • Secure identity documents like e-passports and ID cards
  • Access control systems

Technical Specifications

Processor ARM® SecurCore® SC300™ Memory 2Mbyte EEPROM Interface ISO/IEC 7816 Crypto Support DES, TDES, AES, RSA Package WLCSP (Wafer Level Chip Scale Package)

With its cutting-edge security features, the ST33HTPH2032AHD1 from STMicroelectronics is a top choice for developers and manufacturers seeking to incorporate a secure element into their products, ensuring the highest level of protection for sensitive data and transactions.

You May Also Be Interested in

Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2810 $52.8100
24+ $4.3332 $103.9968
36+ $4.1978 $151.1208
50+ $4.0623 $203.1150
64+ $3.9269 $251.3216
86+ $3.5207 $302.7802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,930 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention