EN
  • EN
  • DE

ST3237ECTR

Part No ST3237ECTR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ®5KV ESD-PROTECTED, 1mA, 3 TO 5.5V, 250KBPS, RS-232 TRANSCEIVER WITH STAND-BY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260264-ST3237ECTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3237ECTR CAD Model

Description

The ST3237ECTR from STMicroelectronics is a robust and versatile 3 to 5.5V-powered transceiver for RS-232 communication protocol. This integrated circuit is designed to bridge the communication gap between low-voltage digital logic circuits and the serial port interface found in many peripherals. It is an essential component for applications requiring reliable data transfer over RS-232, which is commonly used in serial communication systems.

Key Features

  • Interface Type: The device supports the RS-232 interface, ensuring compatibility with a wide range of serial communication devices.
  • Voltage Range: Operating from a 3V to 5.5V supply voltage, the ST3237ECTR is suitable for various applications, ranging from battery-powered devices to industrial equipment.
  • Data Rate: It is capable of data rates up to 250 kbps, making it suitable for high-speed data communication requirements.
  • Driver/Receiver Channels: The chip includes 3 drivers and 5 receivers, providing the flexibility to handle multiple data streams simultaneously.
  • Electrostatic Discharge Protection: It features a high level of protection against electrostatic discharge (ESD) up to 15 kV, thus ensuring robust performance in harsh environments.
  • Low Power Consumption: The device includes a low-power shutdown mode, significantly reducing power consumption when not in active use.

Applications

The ST3237ECTR is ideal for a variety of applications where RS-232 communication is required, including:

  • Portable and battery-powered devices
  • Industrial control systems
  • Networking equipment
  • Point of sale terminals
  • Peripherals and PC interfaces

Package and Quality

The ST3237ECTR comes in a TSSOP package, offering a compact footprint for space-constrained applications. Additionally, it is provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process. STMicroelectronics is committed to delivering high-quality products, and the ST3237ECTR is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess