EN
  • EN
  • DE

ST3232BW

Part No ST3232BW
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description 3 TO 5.5V, LOW POWER, UP TO 400KBPS, RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260255-ST3232BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3232BW CAD Model

Description

ST3232BW Ultra-Low Power 3V to 5.5V, 2-Drivers/2-Receivers RS-232 Transceiver

The ST3232BW from STMicroelectronics is a robust RS-232 transceiver designed to operate with a supply voltage ranging from 3V to 5.5V, making it an ideal solution for portable and power-sensitive applications. This transceiver integrates two drivers and two receivers, offering a compact and efficient means of serial communication for a variety of electronic devices.

One of the standout features of the ST3232BW is its ultra-low-power consumption. It is capable of operating in a low-power shutdown mode, which significantly reduces the power usage when the device is not actively transmitting data. This feature is particularly beneficial for battery-operated devices where power efficiency is crucial.

The device is also designed to be ESD-protected, ensuring resilience against electrostatic discharges that can cause damage to electronic components. With ESD protection up to ±15kV, the ST3232BW provides a reliable interface for data communication.

The ST3232BW boasts a data rate of up to 250 kbps, allowing for swift and efficient data transfer. This makes it suitable for applications that require reliable and fast serial communication, such as industrial control systems, point-of-sale terminals, and diagnostic interfaces.

Additionally, the transceiver is characterized by its small package size. The ST3232BW is available in a wide range of packages, including TSSOP and SSOP, which are ideal for applications where space is at a premium.

Compatibility with older systems is also a key feature of the ST3232BW. It is designed to interface with the standard RS-232 protocol, ensuring seamless integration with legacy systems as well as with modern microcontrollers and other digital interfaces.

In summary, the ST3232BW from STMicroelectronics is a versatile and energy-efficient RS-232 transceiver that offers reliable performance for a wide array of applications. Its low-power shutdown mode, ESD protection, high data rate, and compact form factor make it an excellent choice for designers looking to implement serial communication in their power-sensitive and space-constrained projects.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess