EN
  • EN
  • DE

L6253D

Part No L6253D
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827122-L6253D
Ultra Librarian 3D Model Ultra Librarian L6253D CAD Model

Description

Introducing the L6253D Motor Driver from STMicroelectronics

The L6253D from STMicroelectronics is a sophisticated, high-performance motor driver designed to cater to a broad range of applications. This versatile component is engineered to drive both DC and stepper motors with outstanding precision and efficiency. Its robust design and advanced features make it an ideal choice for those in need of a reliable motor control solution.

Key Features

  • Integrated Dual Full-Bridge Driver: The L6253D is equipped with a dual full-bridge driver capable of delivering up to 1.5 A per channel. This allows for the direct drive of two DC motors or one stepper motor, providing flexibility in application design.
  • Operating Voltage Range: With an operating voltage range of 10 to 52 V, the L6253D can accommodate a variety of power supply specifications, ensuring compatibility with a wide array of systems and applications.
  • Thermal Protection: Safety is paramount in motor control applications. The L6253D comes with built-in thermal shutdown and overcurrent protection to prevent damage from overheating and excessive current conditions.
  • Low Saturation Voltage: The low saturation voltage of the output stages ensures high efficiency and reduced power dissipation, which is crucial for maintaining optimal performance and longevity of the device.

Applications

The L6253D's versatility makes it suitable for a diverse range of applications, including but not limited to:

  • Office automation machines
  • Factory automation and robotics
  • Point of sale machines
  • Computer peripherals

Performance and Quality

STMicroelectronics is renowned for its commitment to quality and performance. The L6253D is no exception, delivering reliable operation and consistent performance. Its advanced circuitry is designed to provide smooth and precise motor control, ensuring that your application runs efficiently. With the L6253D, you can expect a product that not only meets but exceeds the rigorous demands of modern motor control applications.

Whether you're developing a new project or upgrading an existing system, the L6253D motor driver from STMicroelectronics offers the perfect blend of power, protection, and performance.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess