EN
  • EN
  • DE

ST25R3911B-ASWB

Part No ST25R3911B-ASWB
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC / HF RFID READER IC / RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC SPI 2.4V ~ 5.5V Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Bulk
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 197
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235532-ST25R3911B-ASWB
Ultra Librarian 3D Model Ultra Librarian ST25R3911B-ASWB CAD Model

Description

The ST25R3911B-ASWB from STMicroelectronics is a state-of-the-art NFC (Near Field Communication) universal device that offers an optimal combination of features to facilitate rapid integration into various NFC applications. This advanced product is designed to deliver high performance in NFC initiatives, including payment systems, contactless transactions, and IoT (Internet of Things) solutions.

Key Features

  • High Data Rate: Supports ISO14443A and ISO14443B up to 848 kbps, ensuring quick and efficient data transfer.
  • Dynamic Power Output: Automatic antenna tuning and power output control help in dealing with various environmental conditions and antenna sizes.
  • Advanced Noise Suppression: Integrated noise suppression capabilities for robust communication in noisy environments.
  • Low Power Consumption: An energy-saving design that makes it suitable for battery-powered applications.
  • Multiple Communication Protocols: Compatibility with a wide range of NFC technologies and standards for flexible usage.

Applications

  • Contactless Payment Terminals
  • Access Control Systems
  • Point of Sale Devices
  • NFC-enabled IoT Devices

The ST25R3911B-ASWB is equipped with an automatic antenna tuning feature that simplifies the design process by adjusting to optimal settings for different antenna types and sizes. This feature helps in reducing the time-to-market for products as it minimizes the need for extensive RF expertise during the design phase.

With its low power consumption profile, the ST25R3911B-ASWB is particularly well-suited for portable and battery-operated devices, ensuring longer operation times between charges. This makes it an excellent choice for modern, eco-conscious NFC applications demanding energy efficiency without compromising on performance.

STMicroelectronics' commitment to quality and innovation is reflected in the ST25R3911B-ASWB, making it a reliable and versatile choice for developers looking to incorporate NFC capabilities into their products. Whether for payment systems, access control, or the burgeoning field of NFC-based IoT devices, the ST25R3911B-ASWB stands as a top-tier component that can elevate the user experience with its advanced features and performance.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Others
Lowest to $28.8819
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess