ST25P64V6P - Serial Flash Memory
The ST25P64V6P is a high-performance 64 Mbit serial Flash memory device manufactured by STMicroelectronics. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and flexible storage solution for a wide range of uses. The ST25P64V6P utilizes the industry-standard SPI (Serial Peripheral Interface), making it compatible with a vast array of microcontroller-based systems.
Key Features
- High-speed Performance: Offers high-speed data transfer with read speeds up to 133 MHz in single or dual output mode, and 66 MHz in quad output mode.
- Large Storage Capacity: With a 64 Mbit storage capacity, it is well-suited for applications requiring large amounts of data storage such as firmware storage, parameter settings, or data logging.
- Flexible Architecture: Features a sector/ block erase function that allows for efficient memory management and enables the erasure of specific areas without affecting the entire chip.
- Enhanced Security: Incorporates a 64-bit unique ID for device identification and an advanced write protection mechanism to prevent unintended operations.
Applications
The ST25P64V6P is ideal for a variety of applications, including:
- Consumer Electronics
- Communication Devices
- Industrial Control Systems
- Medical Equipment
- Automotive Systems
Technical Specifications
| Parameter |
Value |
| Memory Size |
64 Mbit |
| Interface Type |
SPI |
| Supply Voltage |
2.7V to 3.6V |
| Operating Temperature Range |
-40°C to +85°C |
The ST25P64V6P from STMicroelectronics is a robust and versatile memory solution that ensures high-speed data storage and retrieval, making it an excellent choice for designers looking to enhance their systems with a reliable Flash memory component.