EN
  • EN
  • DE

ST25DV64K-JFR8D3

Part No ST25DV64K-JFR8D3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 12UFDFPN / RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 12-UFDFN Exposed Pad
Supplier Device Package 12-UFDFPN (3x3)
Base Product Number ST25
Other Names 497-19303-1,497-19303-2,ST25DV64K-JFR8D3,497-19303-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235540-ST25DV64K-JFR8D3
Ultra Librarian 3D Model Ultra Librarian ST25DV64K-JFR8D3 CAD Model

Description

The ST25DV64K-JFR8D3 is a dynamic NFC/RFID tag IC with a dual interface that includes both an I2C interface and an ISO 15693 RF interface. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product offers a unique combination of flexibility, power, and security for various applications in the IoT and wireless communication fields.

Key Features

  • Memory Size: The ST25DV64K-JFR8D3 comes with a 64-Kbit EEPROM memory, allowing for ample data storage for a range of applications.
  • Fast Transfer Mode: A high-speed I2C interface supports a fast transfer mode, enabling swift communication between the tag and the system.
  • Energy Harvesting: This dynamic tag IC can harvest energy from the RF field, providing power to external components, making it ideal for battery-less systems.
  • User-friendly NFC Forum Type 5 Tag: The product is compliant with the NFC Forum Type 5 Tag specification, ensuring compatibility with NFC-enabled devices and smartphones.
  • Data Protection: It includes several security features such as lockable user memory, password protection, and a unique 64-bit serial number for each device.

Applications

The ST25DV64K-JFR8D3 is versatile and can be used in various applications, including:

  • Consumer Electronics (e.g., pairing and configuration of devices)
  • Industrial Automation (e.g., machine identification and maintenance)
  • Medical Equipment (e.g., tracking and authentication)
  • Smart Advertising (e.g., smart posters and information kiosks)
  • Retail (e.g., product information and loyalty programs)

Technical Specifications

The ST25DV64K-JFR8D3 operates over a wide temperature range from -40°C to 85°C, ensuring reliability across various environments. Its package is an SO8N, which is both compact and easy to integrate into designs. Additionally, the device supports an RF command set compatible with ISO/IEC 15693 and ISO/IEC 18000-3 Mode 1 protocols.

Conclusion

The ST25DV64K-JFR8D3 from STMicroelectronics is a feature-rich NFC/RFID tag IC that offers advanced connectivity, security, and energy-harvesting capabilities. It is an ideal choice for developers looking to enhance their products with wireless communication and data storage features.

You May Also Be Interested in

Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8563 $50.1319
32+ $3.1642 $101.2544
49+ $3.0653 $150.1997
68+ $2.9664 $201.7152
88+ $2.8675 $252.3400
117+ $2.5709 $300.7953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess