EN
  • EN
  • DE

ST25C08CM1

Part No ST25C08CM1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096478-ST25C08CM1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST25C08CM1 CAD Model

Description

ST25C08CM1 - 8 Kbit Serial I2C Bus EEPROM

The ST25C08CM1 is an 8 Kbit electrically erasable programmable memory (EEPROM), part of STMicroelectronics' extensive EEPROM portfolio. It utilizes the I2C (Inter-Integrated Circuit) serial interface, which has become the industry standard for low-speed serial communication in embedded systems.

Key Features

  • Memory size: 8 Kbit (1 Kbyte) with an organization of 1024 x 8 bits.
  • Write Cycle Time: The device guarantees an endurance of 1 million write cycles with a data retention of 40 years, ensuring reliability over an extended period.
  • Operating Voltage Range: The EEPROM operates within a voltage range of 2.5 V to 5.5 V, making it versatile for various applications.
  • Two-wire I2C Serial Interface: Supports 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) clock frequencies.
  • Write Control: Includes byte and page write (up to 16 bytes).
  • Partial Page Writes Allowed: Simplifies application code and data management.
  • Random and Sequential Read Modes: Offers flexibility in accessing data.
  • Self-timed Write Cycle: Includes auto-erase and auto-end functions.
  • Write Protect: A hardware write protect pin (WP) prevents accidental data overwrites.

Applications

The ST25C08CM1 is suitable for a wide range of applications due to its small size, robustness, and low power consumption. It is commonly used in:

  • Personal Computers and Laptops
  • Consumer Electronics (TVs, Radios, Video Game Consoles)
  • Industrial and Medical Equipment
  • Automotive Systems
  • Portable Devices

The ST25C08CM1 is available in various packages, including the small 8-lead PDIP, TSSOP, and SO8, providing flexibility for different PCB designs. With its comprehensive feature set and proven reliability, the ST25C08CM1 from STMicroelectronics is an excellent choice for designers looking to implement non-volatile memory solutions in their embedded systems.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess