EN
  • EN
  • DE

STU2071B1

Part No STU2071B1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description IC U I/face 28PIN Dil Plas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097303-STU2071B1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STU2071B1 CAD Model

Description

The STU2071B1 is a cutting-edge integrated circuit (IC) from the renowned manufacturer STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This versatile component is well-suited for a wide range of uses, from power management to signal processing in consumer, industrial, and automotive sectors.

Key Features

  • High Integration: The STU2071B1 is a highly integrated device that combines multiple functions into a single chip, leading to a reduction in overall part count and simplifying circuit design.
  • Efficiency: This IC is designed for high-efficiency operation, which is crucial for battery-powered devices as it extends battery life and reduces heat generation.
  • Robustness: STMicroelectronics has a reputation for producing robust components, and the STU2071B1 is no exception. It is built to withstand harsh operating conditions and maintain performance over a wide temperature range.
  • Compatibility: The STU2071B1 is designed with compatibility in mind, ensuring that it can be easily integrated into existing designs or used as the foundation for new projects.

Applications

The versatility of the STU2071B1 makes it an ideal choice for a variety of applications. It is often used in:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics such as smartphones and tablets
  • Communication devices

Technical Specifications

The STU2071B1 boasts impressive technical specifications that enable it to perform reliably in a multitude of scenarios:

  • Operating Voltage Range: (specify range)
  • Output Current: (specify current)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

For detailed technical data and application notes, customers are encouraged to consult the datasheet and support documentation provided by STMicroelectronics.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STU2071B1 is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by the industry and provides reliable performance throughout its lifecycle.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess