EN
  • EN
  • DE

ST24W16M1TR

Part No ST24W16M1TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 16 Kbit Serial I2C Bus EEPROM with User-Defined Block Write Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343110-ST24W16M1TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST24W16M1TR CAD Model

Description

ST24W16M1TR: A High-Performance EEPROM from STMicroelectronics

The ST24W16M1TR is a cutting-edge, 16 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of the serial EEPROM family, which is known for its high reliability and robustness in a wide range of applications. The EEPROM is organized as 2K x 8 bits, which can be accessed through a two-wire serial interface, making it highly compatible with most microcontrollers.

This memory device operates across a voltage range of 2.5V to 5.5V, providing designers with the flexibility to use it in systems with different power supply levels. The ST24W16M1TR is designed for optimal efficiency and can operate in the standard, fast, and high-speed I²C modes, with a clock frequency of up to 1 MHz. This makes it an excellent choice for applications that require fast data access and low-power consumption.

One of the key features of the ST24W16M1TR is its endurance, with the EEPROM capable of withstanding up to 1 million write cycles, along with a data retention period of 40 years. This ensures the reliability and longevity of the data stored, which is crucial for applications where data integrity is paramount.

The device also includes a Write Control feature, which provides additional protection against inadvertent writes during power-up, power-down sequences, or system malfunction. Additionally, the ST24W16M1TR offers a self-timed write cycle with auto-clear, simplifying the programming process and reducing the risk of data corruption.

The ST24W16M1TR comes in a compact, surface-mountable package, specifically in the TSSOP8 format. This small footprint makes it suitable for space-constrained applications, while still offering the robustness and reliability expected from STMicroelectronics products. Whether it's used in industrial controls, consumer electronics, healthcare devices, or automotive systems, the ST24W16M1TR provides a dependable non-volatile memory solution that designers can trust.

In summary, the ST24W16M1TR EEPROM by STMicroelectronics is a versatile, high-performance memory component that combines durability, low-power operation, and ease of integration, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess