EN
  • EN
  • DE

ST24FC21BM1

Part No ST24FC21BM1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343095-ST24FC21BM1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24FC21BM1 CAD Model

Description

The ST24FC21BM1 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed to deliver high-speed data storage and retrieval with a focus on reliability and energy efficiency. This memory component is an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics, where data integrity and device endurance are of paramount importance.

Key Features

  • Memory Size: The ST24FC21BM1 offers a robust storage capacity, making it suitable for applications that require a significant amount of non-volatile memory.
  • Data Retention: It boasts an impressive data retention period, ensuring that information remains intact even without power for extended durations.
  • Write Cycles: With a high endurance level, the device can withstand a large number of write cycles, making it reliable for applications that necessitate frequent data updates.
  • Interface: The device features a serial I2C interface, providing easy and efficient integration with a wide range of microcontrollers and processors.
  • Operating Voltage: The ST24FC21BM1 operates at a low voltage, contributing to the overall energy efficiency of the system it is integrated into.
  • Temperature Range: Designed to operate over a broad temperature range, this EEPROM can withstand extreme conditions, making it suitable for harsh environments.

Applications

The versatility of the ST24FC21BM1 allows it to be used across various sectors. It is particularly well-suited for:

  • Automotive systems where long-term data storage is critical.
  • Industrial and manufacturing automation for storing configuration and calibration data.
  • Consumer electronics, such as smart appliances, where user settings need to be preserved.
  • Medical devices requiring high reliability and data integrity.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the ST24FC21BM1 is no exception. It is manufactured to meet high standards, ensuring optimal performance and longevity. The device is rigorously tested to guarantee that it meets the stringent requirements of its intended applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8889 $52.0002
43+ $2.3704 $101.9272
66+ $2.2963 $151.5558
90+ $2.2223 $200.0070
117+ $2.1482 $251.3394
156+ $1.9260 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 979 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess