EN
  • EN
  • DE

MAX378CWG

Part No MAX378CWG
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Voltage, Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 3.5kOhm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 400ns, 300ns
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX378
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213355-MAX378CWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX378CWG CAD Model

Description

Maxim Integrated MAX378CWG Precision, Quad, SPST Analog Switch

The MAX378CWG from Maxim Integrated is a high-precision, quad, single-pole single-throw (SPST) analog switch designed to provide superior switching performance for a wide array of applications. This component is part of Maxim's commitment to delivering high-quality and reliable integrated circuits that meet the demanding requirements of modern electronic systems.

Constructed with Maxim's proprietary silicon-gate process, the MAX378CWG offers low on-resistance (RON) of just 35 ohms max, which is matched between channels to within 2 ohms max and remains flat over the specified signal range (0.5 ohms max). The device also features low charge injection (10pC max), making it an excellent choice for precision sample-and-hold circuits and other applications where minimal signal distortion is crucial.

Boasting a single supply voltage range from +4.5V to +30V or a dual supply range from ±4.5V to ±20V, the MAX378CWG ensures versatility in different circuit configurations. Its high off-isolation of -80dB at 1MHz and crosstalk of -86dB at 1MHz provide excellent signal integrity, which is essential for high-performance audio, video, and data routing applications.

The MAX378CWG is available in a wide operating temperature range from -40°C to +85°C, making it suitable for use in harsh environments. The device comes in a 16-pin wide SO package, ensuring easy integration into PCB designs with its industry-standard footprint.

With its TTL/CMOS-compatible control inputs, the MAX378CWG allows for simple interfacing with a wide range of logic levels, making it a flexible choice for designers. Whether you are working on data acquisition systems, communication systems, or any application requiring high-quality analog switching, the Maxim Integrated MAX378CWG provides the reliability and performance needed to deliver optimal results.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their technical support team for further assistance with your design and application requirements.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess