EN
  • EN
  • DE

ST24C32-6

Part No ST24C32-6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343086-ST24C32-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24C32-6 CAD Model

Description

ST24C32-6 EEPROM by STMicroelectronics

The ST24C32-6 represents a pivotal piece in the vast array of memory solutions offered by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This particular model is a 32 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip which operates with a power supply range of 4.5V to 5.5V, making it a versatile choice for a wide range of applications.

One of the standout features of the ST24C32-6 is its compatibility with the I²C serial interface, also known as the two-wire interface, which allows for simple integration into existing designs and easy communication with microcontrollers. This interface not only simplifies the design process but also minimizes the complexity of the communication protocol, allowing for efficient data transfer.

The device offers a substantial data retention period, maintaining data integrity for over 40 years, and supports more than one million write/erase cycles, ensuring long-term reliability and endurance. This robustness makes the ST24C32-6 an excellent choice for applications where data stability and longevity are crucial.

Designed with flexibility in mind, the ST24C32-6 comes in several package options, including the very thin package (TSSOP), the plastic dual-in-line package (PDIP), and the small outline package (SO8). This variety ensures that it can be integrated into a wide array of design layouts, catering to different space constraints and assembly requirements.

Furthermore, the device features a byte and page write capability of up to 32 bytes, which allows for efficient use of its memory space. It also includes a Write Control input that provides hardware data protection, ensuring that your data remains safe during periods when power levels are unstable or when write operations are not desired.

Overall, the ST24C32-6 EEPROM by STMicroelectronics is a reliable and high-performance memory solution that is well-suited for applications in the industrial, automotive, and consumer electronics sectors, among others. Its combination of high data retention, endurance, and ease of integration makes it an ideal choice for designers looking to add non-volatile memory to their projects.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess