The ST24C02FM6 from STMicroelectronics is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers 2 Kbits of memory. It is part of ST's EEPROM product line that is designed for a wide range of applications requiring reliable data storage and retrieval. The ST24C02FM6 utilizes the I²C (Inter-Integrated Circuit) protocol, making it an ideal choice for applications that require simple and efficient communication with microcontrollers and other digital devices.
This EEPROM operates across a voltage range of 2.5 V to 5.5 V, which allows for compatibility with both 3.3 V and 5 V systems. The flexibility in voltage range ensures that the ST24C02FM6 can be integrated into various design specifications without the need for additional voltage regulation components.
The ST24C02FM6 features a byte and page write capability of up to 16 bytes, which makes it efficient for writing significant amounts of data in a single operation. The device guarantees an endurance of at least one million write cycles and has a data retention period of 40 years, providing a stable and reliable form of non-volatile memory storage over an extended period.
Additional features of the ST24C02FM6 include Write Control input (WC) which enhances the protection of the memory content during the write operation. Its small form factor, available in SO8N and TSSOP8 packages, makes it suitable for space-constrained applications. The device also offers a hardware write-protect option, which prevents accidental data alteration during operation.
STMicroelectronics has designed the ST24C02FM6 with a focus on reducing power consumption, which is critical for battery-powered and energy-sensitive applications. Its low power design and standby mode ensure minimal power usage when the device is not actively being accessed.
Overall, the ST24C02FM6 EEPROM is a reliable and versatile memory solution that can be used in a variety of applications, including consumer electronics, industrial control systems, medical devices, and automotive electronics, among others. Its robust feature set and compliance with the I²C standard protocol make it a smart choice for designers looking for a non-volatile memory component.