The ST24C02AM6013TR is a high-performance 2Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by STMicroelectronics. This memory chip is an ideal solution for sophisticated data storage requirements where small form factor and low power consumption are essential.
Key Features
- Memory Size: 2 Kbits (256 x 8 bits) which allows adequate storage for configuration parameters, serial numbers, and calibration data in various applications.
- Interface Type: I2C (Inter-Integrated Circuit) serial interface, supporting a 100 kHz Standard Mode and a 400 kHz Fast Mode, making it suitable for a wide range of microcontroller interfaces.
- Supply Voltage: Operates across a wide range of supply voltages from 2.5V to 5.5V, accommodating various logic levels and system power supplies.
- Write Cycle Time: Fast write cycle time of 5 ms max, providing efficient data handling and quick updates to stored information.
- Endurance: High reliability with 1 million write cycles and a data retention period of 40 years, ensuring data integrity over an extended period.
- Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments and demanding applications.
- Package: Available in an 8-lead TSSOP package, offering a compact footprint for space-constrained designs.
Applications
The ST24C02AM6013TR EEPROM is versatile and can be used in a variety of applications, including:
- Consumer Electronics
- Mobile Devices
- Medical Devices
- Industrial Control Systems
- Automotive Systems
- Smart Cards
With its robust design and compatibility with I2C bus specifications, the ST24C02AM6013TR is an excellent choice for systems that require reliable non-volatile memory. Its small size, low power consumption, and high endurance make it a go-to EEPROM solution for designers and engineers looking to enhance their electronic products.