The ST24C01FB6 is a highly reliable 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component produced by STMicroelectronics. This device offers non-volatile data storage and is capable of enduring a significant number of read and write cycles, making it an ideal choice for applications requiring data retention after power-off.
Key Features
- Memory Size: 1 Kbit with an organized structure of 128 x 8 bits, allowing for efficient storage and retrieval of data.
- Write Protection: The ST24C01FB6 includes hardware write protection features, ensuring the integrity of the data against inadvertent writes.
- Low Power Consumption: Designed for low-power applications, this EEPROM operates with minimal power requirements, contributing to the energy efficiency of the overall system.
- Wide Voltage Range: The device supports a wide range of supply voltages from 4.5V to 5.5V, accommodating various operational environments and system needs.
- High Reliability: With an endurance of one million write cycles and a data retention period of 40 years, the ST24C01FB6 stands out for its reliability and longevity.
- I2C Interface: It features a serial I2C bus interface which facilitates easy integration into a wide array of microcontroller-based systems.
Applications
The versatility of the ST24C01FB6 allows it to be utilized across various sectors including, but not limited to, industrial control systems, smart cards, medical devices, and consumer electronics. Its robust design ensures dependable performance for applications that require frequent or long-term data storage.
Package and Quality
The ST24C01FB6 is available in a compact 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting techniques. The device meets the stringent quality standards expected of STMicroelectronics products, providing assurance of its performance and durability in diverse operational conditions.