EN
  • EN
  • DE

ST21NFCAKBGBPSVE

Part No ST21NFCAKBGBPSVE
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1346+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756895-ST21NFCAKBGBPSVE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST21NFCAKBGBPSVE CAD Model

Description

The ST21NFCAKBGBPSVE is a state-of-the-art NFC (Near Field Communication) controller designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced product is specifically engineered to provide seamless wireless connectivity for a wide range of applications, including mobile devices, payment systems, and IoT (Internet of Things) devices.

Key Features:

  • Highly Integrated Design: The ST21NFCAKBGBPSVE integrates an NFC radio controller and a secure element, which ensures secure transactions and data exchange, making it ideal for payment and secure access applications.
  • Multi-Protocol Support: It supports a variety of NFC protocols, including ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 15693, enabling it to communicate with a wide range of NFC-enabled devices and tags.
  • Energy Efficiency: Designed with power-saving features, the controller is optimized for battery-powered devices where energy consumption is critical.
  • Advanced Security: The embedded secure element is compliant with the latest security standards, providing robust protection for sensitive data and transactions.
  • Flexible Interface Options: It offers multiple interface options, including SPI, I2C, and UART, allowing for easy integration into various system architectures.

Applications:

The ST21NFCAKBGBPSVE is versatile and can be used in a multitude of applications such as:

  • Smartphones and Tablets
  • Wearable Technology
  • Contactless Payment Systems
  • Access Control Systems
  • Public Transportation Ticketing
  • IoT Devices

Product Summary:

The ST21NFCAKBGBPSVE NFC controller is a cutting-edge solution that brings reliable, secure, and easy-to-use NFC functionality to a variety of electronic devices. Its comprehensive feature set and support for multiple protocols make it an excellent choice for developers looking to incorporate NFC capabilities into their products. STMicroelectronics' commitment to quality and security ensures that this NFC controller stands out as a top choice for applications where performance and security are paramount.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess