Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SO
Win Source Part Number 066157-ST2041BDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST2041BDR CAD Model

Description

The ST2041BDR is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile chip is part of STMicroelectronics' extensive product portfolio, tailored to meet the rigorous demands of modern electronic applications.

Key Features

  • Advanced Technology: The ST2041BDR is built using state-of-the-art semiconductor processes, ensuring high reliability and performance.
  • Efficiency: Designed with power efficiency in mind, this IC is ideal for applications where power consumption is a critical factor.
  • Compact Footprint: The small package size of the ST2041BDR makes it suitable for space-constrained applications, without compromising on functionality.
  • High Integration: It integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.

Applications

The ST2041BDR is a versatile component that can be used in a variety of applications. Its robust design makes it suitable for:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ST2041BDR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

Support and Resources

Customers can access a wealth of resources provided by STMicroelectronics, including detailed datasheets, application notes, and technical support. The company's support ecosystem ensures that designers can make the most of the ST2041BDR's features and capabilities, accelerating the development cycle and bringing products to market faster.

Whether you're designing a cutting-edge consumer gadget or a critical industrial system, the ST2041BDR offers the performance, efficiency, and reliability that today's engineers demand.

You May Also Be Interested in

ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $4.9263
ECAD model for NUD3112LT1
NXP / Nexperia
IC TOPFET HIGH SIDE SW TO220-5 / High Side Current Limit Switch
Need more? Email Us
ECAD model for BUK209-50Y,127
Diodes Incorporated
IC PWR SWITCH N-CH V-QFN4040-17
Need more? Email Us
ECAD model for DPS1135FIA-13
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3.8A PG-TO252-5
Lowest to $17.9284
ECAD model for AUIPS7125R
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 SOP-J8 / Power Switch/Driver 1:1 P-Channel 6.5A 8-SOP-J
Need more? Email Us
ECAD model for BV1LB150FJ-CE2
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3 / Power Switch/Driver 1:1 N-Channel 1.8A SOT-23-3
Need more? Email Us
ECAD model for RT9742JNGV
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention