Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068511-L7556AAU
Categories OEM Parts(J-L)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L7556AAU CAD Model

Description

The L7556AAU from Lucent is a low popularity OEM part that is ideal for a range of electronic applications. The component is non-compliant with RoHS standards and has a part number of 1068511-L7556AAU. The supply and demand status is currently experiencing a shortage.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CE6D131
Texas Instruments
Lowest to $3.2118
ECAD model for LDC3517AIM5/NOPB
KOA Speer
Res Metal Film 49.9K Ohm 1% 0.25W(1/4W) 50ppm/ C Conformal RDL Bulk
Need more? Email Us
ECAD model for LF1/4LCT4992F
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
ACX
Need more? Email Us
ECAD model for LF1005-N2R4DAAT/LF
Essentra Components
CBL CLIP WIRE SADDLE EDGE MNT / Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660" L x 0.580" H (16.76mm x 14.73mm)
Need more? Email Us
ECAD model for LEWSE-21-01
Leshan Radio
Need more? Email Us
ECAD model for LDN2367T1G
SMC Diode Solutions
Pneumatic Elbow Threaded-to-Tube Adapter, M5 x 0.8 Male, Push In 4 mm
Need more? Email Us
ECAD model for KSL04-M5
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400 / 2.8GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Need more? Email Us
ECAD model for LFCN-2400D+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention