EN
  • EN
  • DE

ST1L0225

Part No ST1L0225
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096440-ST1L0225
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST1L0225 CAD Model

Description

The ST1L0225 from STMicroelectronics is a high-performance integrated circuit designed for a range of applications. It is a testament to STMicroelectronics' commitment to providing advanced technological solutions that cater to the evolving needs of the electronics industry. This product is part of a broad portfolio of devices that offer reliability, efficiency, and precision.

Key Features

  • High Integration: The ST1L0225 integrates multiple functions into a single chip, reducing the need for external components and simplifying design for engineers.
  • Energy Efficiency: Designed with energy-saving features, the ST1L0225 is ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Robust Performance: STMicroelectronics ensures that the ST1L0225 operates reliably under a wide range of conditions, making it suitable for industrial and automotive applications that require a robust performance.
  • Advanced Technology: The device is manufactured using state-of-the-art processes that enhance its functionality and longevity.

Applications

The versatile nature of the ST1L0225 allows it to be used across various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Portable Devices

Technical Specifications

The ST1L0225 boasts a comprehensive set of technical specifications that make it suitable for a wide array of uses. It features a compact package that facilitates integration into space-constrained designs while maintaining high performance.

Quality and Support

STMicroelectronics provides extensive technical support and documentation for the ST1L0225, ensuring that engineers can take full advantage of its features and capabilities. The company's commitment to quality means that each device is rigorously tested to meet strict industry standards for performance and reliability.

For detailed information about the ST1L0225, including datasheets, technical guides, and support resources, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess