EN
  • EN
  • DE

ST1G3236DTR

Part No ST1G3236DTR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 1-CH Bidirectional 6-Pin DFN T/R / 1-bit dual supply bus transceiver level translator with A-side series resistor | IC TRNSLTR BIDIRECTIONAL 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 1
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Features Power-Off Protection
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-DFN (1.2x1.0)
Family Part Number 1G3236
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260151-ST1G3236DTR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST1G3236
Introduction Date July 25, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST1G3236DTR CAD Model

Description

ST1G3236DTR - A High-Performance Switch from STMicroelectronics

The ST1G3236DTR is a state-of-the-art single-bit dual-supply bus switch designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This switch is part of the STG3236 family and is specifically engineered to provide a high-speed interface between two voltage domains.

Key Features

  • High-Speed Switching: The ST1G3236DTR is designed to deliver fast switching performance, which is essential for high-speed data transmission and signal processing applications.
  • Dual-Supply Operation: It operates with a dual supply voltage (Vcc(A): 1.65V to 3.6V and Vcc(B): 2.3V to 3.6V), allowing for level shifting between different voltage domains.
  • Low Power Consumption: With its low on-state resistance, the device ensures minimal power loss during operation, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The switch can operate within a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
  • ESD Protection: Enhanced ESD protection is built into the device, safeguarding it against electrostatic discharge events.

Applications

The versatility of the ST1G3236DTR makes it ideal for a broad range of applications, including:

  • Mobile phones
  • PDAs
  • Data communication systems
  • Portable media players
  • Notebook and desktop computers

Product Specifications

The ST1G3236DTR comes in a compact TSSOP14 package, which is space-efficient and suitable for high-density mounting on PCBs. It features a 5-bit wide bus switch, which can be controlled via the output-enable (OE) input, allowing for easy and flexible integration into various circuit designs.

Conclusion

In conclusion, the ST1G3236DTR from STMicroelectronics is a high-performance, dual-supply bus switch that offers fast switching, low power consumption, and robust ESD protection. Its wide operating temperature range and level-shifting capabilities make it an excellent choice for designers looking to create efficient and reliable systems across a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0272 $61.6320
140+ $0.8428 $117.9920
215+ $0.8165 $175.5475
295+ $0.7902 $233.1090
380+ $0.7638 $290.2440
510+ $0.6848 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,929 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess