EN
  • EN
  • DE

ST19NA18GER8NNKP

Part No ST19NA18GER8NNKP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342933-ST19NA18GER8NNKP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST19NA18GER8NNKP CAD Model

Description

ST19NA18GER8NNKP - Secure Microcontroller by STMicroelectronics

The ST19NA18GER8NNKP is a high-security microcontroller produced by STMicroelectronics, designed to meet the rigorous demands of secure electronic applications. This advanced microcontroller is part of the ST19 family, which is renowned for its robust security features and high-performance capabilities. It is an ideal choice for applications such as smart cards, identification systems, and secure access modules.

Key Features

  • Enhanced Security: The ST19NA18GER8NNKP incorporates state-of-the-art security features to protect against a wide range of attacks. It includes hardware accelerators for cryptographic functions, a true random number generator, and dedicated hardware for secure processing.
  • Memory: This microcontroller comes with substantial integrated memory, including EEPROM, ROM, and RAM, to support complex applications and secure data storage.
  • Communication Interfaces: The device supports multiple communication protocols, making it versatile for various secure communication needs. It includes interfaces such as ISO 7816, SWP (Single Wire Protocol), and others for seamless integration with peripheral devices.
  • High Performance: With its powerful processing core, the ST19NA18GER8NNKP delivers high-speed computations and efficient data handling, ensuring quick response times for time-sensitive applications.

Applications

The secure nature and advanced technical specifications of the ST19NA18GER8NNKP make it suitable for a range of applications, including:

  • Banking and financial services (credit/debit cards, secure authentication)
  • Telecommunications (SIM cards, mobile payment solutions)
  • Government and identification (e-passports, national ID cards)
  • Public transportation (contactless fare collection systems)
  • Access control (secure entry, biometric systems)

Technical Specifications

The ST19NA18GER8NNKP is built to provide exceptional performance and security for the most demanding applications. For detailed technical specifications, developers and product integrators should refer to the official datasheet provided by STMicroelectronics.

In summary, the ST19NA18GER8NNKP from STMicroelectronics is a testament to the company's commitment to providing secure and reliable microcontrollers for sensitive and critical applications. Its combination of advanced security features, versatile communication options, and high-performance capabilities make it a leading choice in the secure microcontroller market.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1104 $59.0976
46+ $2.5514 $117.3644
71+ $2.4717 $175.4907
97+ $2.3920 $232.0240
125+ $2.3123 $289.0375
168+ $2.0732 $348.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess