EN
  • EN
  • DE

ST13003-142

Part No ST13003-142
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TO251
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716412-ST13003-142
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST13003-142 CAD Model

Description

The ST13003-142 from STMicroelectronics is a high-voltage, high-speed power transistor designed to handle significant levels of power and efficiency in electronic circuits. This NPN silicon transistor is particularly suitable for use in switching regulators, inverters, and other general-purpose amplification applications that require high voltage capabilities.

Key Features

  • Voltage Capabilities: The ST13003-142 boasts a collector-emitter voltage (V<sub>CEO) of 400V, which allows it to handle high-voltage applications with ease.
  • Current Handling: With a collector current (I<sub>C) rating of up to 1.5A, this transistor can drive moderate loads efficiently.
  • Power Dissipation: The device has an impressive power dissipation (P<sub>C) of 40W, ensuring that it can manage significant levels of power without overheating.
  • High Switching Speed: The ST13003-142 is designed for fast switching, making it ideal for applications that require quick response times.
  • Thermal Performance: Thermal resistance is minimized thanks to the device's effective heat dissipation features, ensuring reliable performance even under high-power conditions.

Applications

The ST13003-142 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • Power supply units
  • General-purpose amplification

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the ST13003-142 is no exception. It is manufactured to meet high standards, ensuring stable performance and a long operational lifespan. Whether for industrial, commercial, or consumer electronics, the ST13003-142 provides the efficiency and durability needed for demanding applications.

Additional Information

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website. There, they can access comprehensive technical documentation and support for the ST13003-142 power transistor.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess