EN
  • EN
  • DE

ST10R272LT1

Part No ST10R272LT1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 16-BIT LOW VOLTAGE ROMLESS MCU WITH MAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST10
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST10
Core Size 16-Bit
Speed 50MHz
Connectivity EBI/EMI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 77
Program Memory Type ROMless
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 100-LQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1260093-ST10R272LT1
Manufacturer Homepage www.st.com
Family Name ST10R272L
Introduction Date April 21, 2000
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST10R272LT1 CAD Model

Description

The ST10R272LT1 is a robust and high-performance 16-bit microcontroller from STMicroelectronics, designed to cater to a wide range of industrial and automotive applications. This device is part of the ST10 family, which is well-known for its reliability, efficiency, and integration of advanced features to meet the demanding requirements of modern embedded systems.

Key Features:

  • High CPU Performance: The ST10R272LT1 boasts a 16-bit CPU core with a high instruction throughput, providing the computational power necessary for complex tasks and algorithms.
  • Memory: It comes with integrated on-chip memory, including a sizeable amount of Flash memory for program storage and RAM for data processing, ensuring swift access and efficient execution of tasks.
  • Rich Peripherals: This microcontroller includes a variety of built-in peripherals such as timers, serial communication interfaces (UART, SPI), and I/O ports, allowing for versatile connectivity and control options.
  • Analog Features: The device is equipped with analog modules like ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), which are essential for processing analog signals in embedded applications.
  • Robust Design: Designed with robustness in mind, the ST10R272LT1 is capable of operating in harsh environments, with a wide temperature range and immunity to electromagnetic disturbances.
  • Power Management: Power efficiency is a hallmark of this microcontroller, featuring various power-saving modes to reduce consumption when full performance is not required.

Applications:

The ST10R272LT1 is ideal for a multitude of applications, particularly where reliability and performance are paramount. It is extensively used in the automotive industry for engine management, transmission control, and body electronics. Additionally, it finds applications in industrial automation, such as in control systems, robotics, and process management. Its robust feature set also makes it suitable for medical devices, smart energy solutions, and other embedded systems that require high reliability and precision.

With its combination of performance, memory capacity, integrated peripherals, and power efficiency, the ST10R272LT1 from STMicroelectronics stands out as a powerful microcontroller solution for developers and engineers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess