EN
  • EN
  • DE

ST10F296M-A1

Part No ST10F296M-A1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193756-ST10F296M-A1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F296M-A1 CAD Model

Description

ST10F296M-A1 Microcontroller from STMicroelectronics

The ST10F296M-A1 is a high-performance microcontroller unit (MCU) manufactured by STMicroelectronics, which is renowned for its robust architecture and versatility in various applications. This powerful MCU is designed to cater to the demanding needs of automotive, industrial, and high-end embedded control systems.

Key Features:

  • Core: The ST10F296M-A1 is built around the ST10 core, which is a 16-bit CPU with a 5-stage pipeline, ensuring high computational performance and efficient instruction execution.
  • Memory: It comes equipped with 256 Kbytes of on-chip Flash memory, which is highly reliable and provides ample storage for complex applications. The Flash memory is complemented by 12 Kbytes of on-chip RAM, allowing for quick data processing and temporary data storage.
  • Clock Speed: The MCU operates at a clock speed of up to 40 MHz, providing the processing power required for time-critical tasks and high-speed computations.
  • Peripherals: A rich set of peripherals enhances the functionality of the ST10F296M-A1. These include multiple 16-bit timers, a versatile set of I/O ports, an advanced interrupt controller, and dedicated peripherals for serial communication such as UART, SPI, and CAN interfaces.
  • Analog-to-Digital Converter: The integrated 10-bit ADC with up to 16 channels allows the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Temperature Range: The device is designed to operate within an industrial temperature range, making it suitable for harsh environments.
  • Package: The ST10F296M-A1 is available in a LQFP144 package, which is ideal for space-constrained applications while providing enough pins for complex tasks.

Applications:

The ST10F296M-A1 microcontroller is highly adaptable and can be used in a wide range of applications. It is particularly well-suited for automotive applications such as engine management, transmission control, and body electronics. In the industrial sector, it can be utilized for motor control, process control, and automation systems. Its robust feature set also makes it an excellent choice for high-end embedded applications that require reliable and high-speed control operations.

With its combination of performance, memory capacity, and peripheral integration, the ST10F296M-A1 from STMicroelectronics is a comprehensive solution for developers looking to implement advanced control systems in their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $202.7972 $202.7972
2+ $181.8182 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess