EN
  • EN
  • DE

STI45N10F7

Part No STI45N10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 100 V, 0.0145 typ., 45 A, STripFET VII DeepGATE Power MOSFETs in DPAK, I2PAK and TO-220 packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series DeepGATE, STripFET VII
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1640pF @ 50V
Vgs (Maximum) 20V
Power Dissipation (Maximum) 60W (Tc)
Rds On (Maximum) @ Id, Vgs 18 mOhm @ 22.5A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK (TO-262)
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1261099-STI45N10F7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STI45N10F7
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STI45N10F7 CAD Model

Description

STI45N10F7 - N-channel 100 V, 0.0045 Ω, 80 A STripFET™ F7 Power MOSFET

The STI45N10F7 is a high-performance N-channel Power MOSFET from STMicroelectronics, which is a part of their advanced STripFET F7 series. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications including switch-mode power supplies, motor control, and power management systems.

With a drain-source voltage of 100 V and a low on-resistance of just 0.0045 Ω, the STI45N10F7 is capable of handling continuous currents up to 80 A. This combination of features makes it an excellent choice for high-power and high-efficiency requirements. The MOSFET's low on-resistance is achieved through STMicroelectronics' advanced STripFET F7 technology, which minimizes conduction losses and improves overall performance.

The device is housed in a TO-220 package, which is widely used in the industry and known for its robustness and good thermal performance. The TO-220 package allows for efficient heat dissipation, ensuring the MOSFET operates within its temperature specifications even under high current conditions.

Key features of the STI45N10F7 include:

  • 100 V drain-source voltage (V<sub>DS)
  • 80 A continuous drain current (I<sub>D)
  • 0.0045 Ω typical on-resistance (R<sub>DS(on))
  • Low gate charge and low input capacitance
  • Fast switching performance
  • 100% avalanche tested
  • Enhanced threshold voltage and high immunity against gate bounce

Applications that can benefit from the use of the STI45N10F7 include:

  • Synchronous rectification for switch-mode power supplies
  • High-efficiency DC-DC converters
  • Motor control applications
  • Power management solutions

Overall, the STI45N10F7 is a versatile and reliable component that offers superior performance for engineers looking to optimize their power designs. With its industry-leading efficiency and thermal performance, this MOSFET from STMicroelectronics stands out as a top choice for demanding power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess